Capital Lighting, Inc. 4218PN Mid. Chandeliers-Glass Up 345068

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421835 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421835 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4218PN Mid. Chandeliers-Glass Up - 345068 - Capital Lighting, Inc.
Columbus, OH, USA
4218PN Mid. Chandeliers-Glass Up
345068
4218PN Mid. Chandeliers-Glass Up 345068
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 15.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Weight: 14.75 Product Name: Eight Light Chandelier UPC: 640665421835 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Weight: 14.75
Product Name: Eight Light Chandelier
UPC: 640665421835
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345068
Product Name 4218PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details