Capital Lighting, Inc. 4210PN Sconces-Single Glass 345066

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 640665421019 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Wire: 120`` Top to outlet: 10.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 640665421019 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Wire: 120`` Top to outlet: 10.25

Suppliers

Company
Product
Description
Supplier Links
4210PN Sconces-Single Glass - 345066 - Capital Lighting, Inc.
Columbus, OH, USA
4210PN Sconces-Single Glass
345066
4210PN Sconces-Single Glass 345066
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 640665421019 Category: Sconce Glass: Etched Opal Shipped Via: Parcel Wire: 120`` Top to outlet: 10.25

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.25
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2
Product Name: One Light Sconce
UPC: 640665421019
Category: Sconce
Glass: Etched Opal
Shipped Via: Parcel
Wire: 120``
Top to outlet: 10.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345066
Product Name 4210PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details