Capital Lighting, Inc. 4216BC Mid. Chandeliers-Glass Up 345060

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Caramel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421620 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Caramel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421620 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4216BC Mid. Chandeliers-Glass Up - 345060 - Capital Lighting, Inc.
Columbus, OH, USA
4216BC Mid. Chandeliers-Glass Up
345060
4216BC Mid. Chandeliers-Glass Up 345060
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 15.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Caramel Weight: 12.35 Product Name: Six Light Chandelier UPC: 640665421620 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.25`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Caramel
Weight: 12.35
Product Name: Six Light Chandelier
UPC: 640665421620
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.25`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345060
Product Name 4216BC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details