Capital Lighting, Inc. 1561TT Landscape Ltg.-Path & Spread 345057

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156140 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156140 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1561TT Landscape Ltg.-Path & Spread - 345057 - Capital Lighting, Inc.
Columbus, OH, USA
1561TT Landscape Ltg.-Path & Spread
345057
1561TT Landscape Ltg.-Path & Spread 345057
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 21.00 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: Titanium Weight: 4 Product Name: One Light Landscape Fixture UPC: 640665156140 Category: Landscape Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 21.00
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: Titanium
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 640665156140
Category: Landscape
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345057
Product Name 1561TT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details