Capital Lighting, Inc. 4047BN Mini Pendants-Rod 345044

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404722 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404722 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4047BN Mini Pendants-Rod - 345044 - Capital Lighting, Inc.
Columbus, OH, USA
4047BN Mini Pendants-Rod
345044
4047BN Mini Pendants-Rod 345044
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Mini-Pendant UPC: 640665404722 Category: Mini-Pendant Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Mini-Pendant
UPC: 640665404722
Category: Mini-Pendant
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345044
Product Name 4047BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details