Capital Lighting, Inc. 4065VZ Mid. Chandeliers-Glass Up 345041

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 15.5 Product Name: Five Light Chandelier UPC: 640665406504 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 15.5 Product Name: Five Light Chandelier UPC: 640665406504 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4065VZ Mid. Chandeliers-Glass Up - 345041 - Capital Lighting, Inc.
Columbus, OH, USA
4065VZ Mid. Chandeliers-Glass Up
345041
4065VZ Mid. Chandeliers-Glass Up 345041
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Victorian Bronze Weight: 15.5 Product Name: Five Light Chandelier UPC: 640665406504 Category: Chandelier Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Victorian Bronze
Weight: 15.5
Product Name: Five Light Chandelier
UPC: 640665406504
Category: Chandelier
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345041
Product Name 4065VZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details