Capital Lighting, Inc. 4473TB Mid. Chandeliers-Drum Shades 345039

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 21.56 Product Name: Five Light Chandelier UPC: 640665447309 Category: Chandelier Shipped Via: Parcel Canopy: 5.25`` dia Chain: 5`` Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 21.56 Product Name: Five Light Chandelier UPC: 640665447309 Category: Chandelier Shipped Via: Parcel Canopy: 5.25`` dia Chain: 5`` Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
4473TB Mid. Chandeliers-Drum Shades - 345039 - Capital Lighting, Inc.
Columbus, OH, USA
4473TB Mid. Chandeliers-Drum Shades
345039
4473TB Mid. Chandeliers-Drum Shades 345039
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Textured Black Weight: 21.56 Product Name: Five Light Chandelier UPC: 640665447309 Category: Chandelier Shipped Via: Parcel Canopy: 5.25`` dia Chain: 5`` Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Textured Black
Weight: 21.56
Product Name: Five Light Chandelier
UPC: 640665447309
Category: Chandelier
Shipped Via: Parcel
Canopy: 5.25`` dia
Chain: 5``
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345039
Product Name 4473TB Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details