Capital Lighting, Inc. 4850BN Sconces-Drum Shades 345038

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.56 Product Name: One Light Sconce UPC: 640665485004 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.56 Product Name: One Light Sconce UPC: 640665485004 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
4850BN Sconces-Drum Shades - 345038 - Capital Lighting, Inc.
Columbus, OH, USA
4850BN Sconces-Drum Shades
345038
4850BN Sconces-Drum Shades 345038
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.25 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 4.56 Product Name: One Light Sconce UPC: 640665485004 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.25
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 4.56
Product Name: One Light Sconce
UPC: 640665485004
Category: Sconce
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345038
Product Name 4850BN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details