Capital Lighting, Inc. 4610BN Sconces-Single Candle 345037

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.82 Product Name: One Light Sconce UPC: 640665461008 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.82 Product Name: One Light Sconce UPC: 640665461008 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
4610BN Sconces-Single Candle - 345037 - Capital Lighting, Inc.
Columbus, OH, USA
4610BN Sconces-Single Candle
345037
4610BN Sconces-Single Candle 345037
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.82 Product Name: One Light Sconce UPC: 640665461008 Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.82
Product Name: One Light Sconce
UPC: 640665461008
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345037
Product Name 4610BN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details