Capital Lighting, Inc. 5886CM Bathroom Fixtures-Five+Lights 345027

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Chrome Weight: 17.2 Product Name: Six Light Bath Fixture UPC: 640665588606 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Chrome Weight: 17.2 Product Name: Six Light Bath Fixture UPC: 640665588606 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5886CM Bathroom Fixtures-Five+Lights - 345027 - Capital Lighting, Inc.
Columbus, OH, USA
5886CM Bathroom Fixtures-Five+Lights
345027
5886CM Bathroom Fixtures-Five+Lights 345027
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 4.75 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Chrome Weight: 17.2 Product Name: Six Light Bath Fixture UPC: 640665588606 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 4.75
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Chrome
Weight: 17.2
Product Name: Six Light Bath Fixture
UPC: 640665588606
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345027
Product Name 5886CM Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details