Capital Lighting, Inc. 4852BN Bathroom Fixtures-Two Lights 345019

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.2 Product Name: Two Light Sconce UPC: 640665485202 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.2 Product Name: Two Light Sconce UPC: 640665485202 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
4852BN Bathroom Fixtures-Two Lights - 345019 - Capital Lighting, Inc.
Columbus, OH, USA
4852BN Bathroom Fixtures-Two Lights
345019
4852BN Bathroom Fixtures-Two Lights 345019
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.25 Extension: 10.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 8.2 Product Name: Two Light Sconce UPC: 640665485202 Category: Sconce Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.25
Extension: 10.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 8.2
Product Name: Two Light Sconce
UPC: 640665485202
Category: Sconce
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345019
Product Name 4852BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details