Capital Lighting, Inc. 4853BN Mid. Chandeliers-Drum Shades 345017

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Chandelier UPC: 640665485301 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Chandelier UPC: 640665485301 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4853BN Mid. Chandeliers-Drum Shades - 345017 - Capital Lighting, Inc.
Columbus, OH, USA
4853BN Mid. Chandeliers-Drum Shades
345017
4853BN Mid. Chandeliers-Drum Shades 345017
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 11.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 15.1 Product Name: Three Light Chandelier UPC: 640665485301 Category: Chandelier Glass: Etched Opal Metal Trimmed Shade Shipped Via: Parcel Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 15.1
Product Name: Three Light Chandelier
UPC: 640665485301
Category: Chandelier
Glass: Etched Opal Metal Trimmed Shade
Shipped Via: Parcel
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345017
Product Name 4853BN Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details