Capital Lighting, Inc. 5232BN Bathroom Fixtures-Two Lights 345013

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Two Light Bath Fixture UPC: 640665523225 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Two Light Bath Fixture UPC: 640665523225 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5232BN Bathroom Fixtures-Two Lights - 345013 - Capital Lighting, Inc.
Columbus, OH, USA
5232BN Bathroom Fixtures-Two Lights
345013
5232BN Bathroom Fixtures-Two Lights 345013
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Two Light Bath Fixture UPC: 640665523225 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 7.32
Product Name: Two Light Bath Fixture
UPC: 640665523225
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345013
Product Name 5232BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details