Capital Lighting, Inc. 5236BN Bathroom Fixtures-Five+Lights 345010

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.06 Product Name: Six Light Bath Fixture UPC: 640665523614 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.06 Product Name: Six Light Bath Fixture UPC: 640665523614 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
5236BN Bathroom Fixtures-Five+Lights - 345010 - Capital Lighting, Inc.
Columbus, OH, USA
5236BN Bathroom Fixtures-Five+Lights
345010
5236BN Bathroom Fixtures-Five+Lights 345010
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Weight: 16.06 Product Name: Six Light Bath Fixture UPC: 640665523614 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Weight: 16.06
Product Name: Six Light Bath Fixture
UPC: 640665523614
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345010
Product Name 5236BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details