Capital Lighting, Inc. 5614BN Bathroom Fixtures-Four Lights 345007

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10.89 Product Name: Four Light Bath Fixture UPC: 640665561401 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10.89 Product Name: Four Light Bath Fixture UPC: 640665561401 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5614BN Bathroom Fixtures-Four Lights - 345007 - Capital Lighting, Inc.
Columbus, OH, USA
5614BN Bathroom Fixtures-Four Lights
345007
5614BN Bathroom Fixtures-Four Lights 345007
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 10.89 Product Name: Four Light Bath Fixture UPC: 640665561401 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 10.89
Product Name: Four Light Bath Fixture
UPC: 640665561401
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345007
Product Name 5614BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details