Capital Lighting, Inc. 5615BN Bathroom Fixtures-Five+Lights 345004

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 13.2 Product Name: Five Light Bath Fixture UPC: 640665561500 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 13.2 Product Name: Five Light Bath Fixture UPC: 640665561500 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
5615BN Bathroom Fixtures-Five+Lights - 345004 - Capital Lighting, Inc.
Columbus, OH, USA
5615BN Bathroom Fixtures-Five+Lights
345004
5615BN Bathroom Fixtures-Five+Lights 345004
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 13.2 Product Name: Five Light Bath Fixture UPC: 640665561500 Category: Bath Glass: Etched Rain Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 13.2
Product Name: Five Light Bath Fixture
UPC: 640665561500
Category: Bath
Glass: Etched Rain
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 345004
Product Name 5615BN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details