Capital Lighting, Inc. 3694OZW Semi-Flush Mts.-Bowl Style 344960

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927361057 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927361057 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3694OZW Semi-Flush Mts.-Bowl Style - 344960 - Capital Lighting, Inc.
Columbus, OH, USA
3694OZW Semi-Flush Mts.-Bowl Style
344960
3694OZW Semi-Flush Mts.-Bowl Style 344960
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927361057 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Ceiling Light
UPC: 783927361057
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344960
Product Name 3694OZW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details