Capital Lighting, Inc. 380110TZ Fans-Light Kits 344957

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337472 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337472 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380110TZ Fans-Light Kits - 344957 - Capital Lighting, Inc.
Columbus, OH, USA
380110TZ Fans-Light Kits
344957
380110TZ Fans-Light Kits 344957
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.96 Product Name: Four Light Fan Accessory UPC: 783927337472 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Tannery Bronze
Weight: 3.96
Product Name: Four Light Fan Accessory
UPC: 783927337472
Category: Fan Accessories
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344957
Product Name 380110TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details