Capital Lighting, Inc. 380112OBB Fans-Light Kits 344951

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367851 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367851 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
380112OBB Fans-Light Kits - 344951 - Capital Lighting, Inc.
Columbus, OH, USA
380112OBB Fans-Light Kits
344951
380112OBB Fans-Light Kits 344951
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Halogen Qty: 1 Wattage: 50 Finish: Oil Brushed Bronze Product Name: One Light Fan Light Kit UPC: 783927367851 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Oil Brushed Bronze
Product Name: One Light Fan Light Kit
UPC: 783927367851
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344951
Product Name 380112OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details