Capital Lighting, Inc. 380046AP Fans-Light Kits 344938

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367783 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367783 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380046AP Fans-Light Kits - 344938 - Capital Lighting, Inc.
Columbus, OH, USA
380046AP Fans-Light Kits
344938
380046AP Fans-Light Kits 344938
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 3.48 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Antique Pewter Product Name: One Light Fan Light Kit UPC: 783927367783 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 3.48
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Antique Pewter
Product Name: One Light Fan Light Kit
UPC: 783927367783
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344938
Product Name 380046AP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details