Capital Lighting, Inc. 3757OZ Semi-Flush Mts.-Bowl Style 344935

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927296892 Category: Ceiling Lights Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927296892 Category: Ceiling Lights Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

Suppliers

Company
Product
Description
Supplier Links
3757OZ Semi-Flush Mts.-Bowl Style - 344935 - Capital Lighting, Inc.
Columbus, OH, USA
3757OZ Semi-Flush Mts.-Bowl Style
344935
3757OZ Semi-Flush Mts.-Bowl Style 344935
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927296892 Category: Ceiling Lights Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 61``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.50
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Two Light Ceiling Light
UPC: 783927296892
Category: Ceiling Lights
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 61``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344935
Product Name 3757OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details