Capital Lighting, Inc. 380109AP Fans-Light Kits 344926

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337557 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337557 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain

Suppliers

Company
Product
Description
Supplier Links
380109AP Fans-Light Kits - 344926 - Capital Lighting, Inc.
Columbus, OH, USA
380109AP Fans-Light Kits
344926
380109AP Fans-Light Kits 344926
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Antique Pewter Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337557 Category: Fan Accessories Glass: Satin Etched Shipped Via: UPS Optional Control: Pull Chain

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Antique Pewter
Weight: 3.63
Product Name: Four Light Fan Accessory
UPC: 783927337557
Category: Fan Accessories
Glass: Satin Etched
Shipped Via: UPS
Optional Control: Pull Chain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344926
Product Name 380109AP Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products