PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: White
Weight: 3.63
Product Name: Four Light Fan Accessory
UPC: 783927337526
Category: Fan Accessories
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344922 |
| Product Name | 380109WH Fans-Light Kits |
| Application | Residential |