Capital Lighting, Inc. 380109TZ Fans-Light Kits 344921

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337564 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337564 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380109TZ Fans-Light Kits - 344921 - Capital Lighting, Inc.
Columbus, OH, USA
380109TZ Fans-Light Kits
344921
380109TZ Fans-Light Kits 344921
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Tannery Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337564 Category: Fan Accessories Glass: Pine Bark Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Tannery Bronze
Weight: 3.63
Product Name: Four Light Fan Accessory
UPC: 783927337564
Category: Fan Accessories
Glass: Pine Bark
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344921
Product Name 380109TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details