Capital Lighting, Inc. 380109OBB Fans-Light Kits 344920

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337533 Category: Fan Accessories Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337533 Category: Fan Accessories Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380109OBB Fans-Light Kits - 344920 - Capital Lighting, Inc.
Columbus, OH, USA
380109OBB Fans-Light Kits
344920
380109OBB Fans-Light Kits 344920
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: T-3 Hgn Qty: 4 Wattage: 40 Finish: Oil Brushed Bronze Weight: 3.63 Product Name: Four Light Fan Accessory UPC: 783927337533 Category: Fan Accessories Glass: Antique Barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 4
Wattage: 40
Finish: Oil Brushed Bronze
Weight: 3.63
Product Name: Four Light Fan Accessory
UPC: 783927337533
Category: Fan Accessories
Glass: Antique Barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344920
Product Name 380109OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details