Capital Lighting, Inc. 380047PN Fans-Light Kits 344916

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Fan Light Kit UPC: 783927367820 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Fan Light Kit UPC: 783927367820 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380047PN Fans-Light Kits - 344916 - Capital Lighting, Inc.
Columbus, OH, USA
380047PN Fans-Light Kits
344916
380047PN Fans-Light Kits 344916
PRODUCT DETAILS / SPECS Width/Dia: 7.48 Height: 2.07 Bulb Type: Incandescent Qty: 1 Wattage: 50 Finish: Polished Nickel Product Name: One Light Fan Light Kit UPC: 783927367820 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.48
Height: 2.07
Bulb
Type: Incandescent
Qty: 1
Wattage: 50
Finish: Polished Nickel
Product Name: One Light Fan Light Kit
UPC: 783927367820
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344916
Product Name 380047PN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details