Capital Lighting, Inc. 380115ADC Fans-Light Kits 344794

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367981 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367981 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380115ADC Fans-Light Kits - 344794 - Capital Lighting, Inc.
Columbus, OH, USA
380115ADC Fans-Light Kits
344794
380115ADC Fans-Light Kits 344794
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927367981 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Adobe Cream
Product Name: One Light Fan Light Kit
UPC: 783927367981
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344794
Product Name 380115ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details