Capital Lighting, Inc. 3802NIA Island/Pool Table-2 Light Bar 344789

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360333 Category: Pendants Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Wire: 112``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360333 Category: Pendants Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Wire: 112``

Suppliers

Company
Product
Description
Supplier Links
3802NIA Island/Pool Table-2 Light Bar - 344789 - Capital Lighting, Inc.
Columbus, OH, USA
3802NIA Island/Pool Table-2 Light Bar
344789
3802NIA Island/Pool Table-2 Light Bar 344789
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Length 8.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 6.95 Product Name: Two Light Pendant UPC: 783927360333 Category: Pendants Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: cUL Wire: 112``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Length 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 6.95
Product Name: Two Light Pendant
UPC: 783927360333
Category: Pendants
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: cUL
Wire: 112``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344789
Product Name 3802NIA Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details