Capital Lighting, Inc. 380116ADC Fans-Light Kits 344779

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927368063 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927368063 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380116ADC Fans-Light Kits - 344779 - Capital Lighting, Inc.
Columbus, OH, USA
380116ADC Fans-Light Kits
344779
380116ADC Fans-Light Kits 344779
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Adobe Cream Product Name: Two Light Fan Light Kit UPC: 783927368063 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Adobe Cream
Product Name: Two Light Fan Light Kit
UPC: 783927368063
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344779
Product Name 380116ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details