Capital Lighting, Inc. 380116TZ Fans-Light Kits 344771

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Finish: Tannery Bronze Product Name: Fan Light Kits UPC: 783927368124 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Finish: Tannery Bronze Product Name: Fan Light Kits UPC: 783927368124 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380116TZ Fans-Light Kits - 344771 - Capital Lighting, Inc.
Columbus, OH, USA
380116TZ Fans-Light Kits
344771
380116TZ Fans-Light Kits 344771
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Finish: Tannery Bronze Product Name: Fan Light Kits UPC: 783927368124 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: G16-1/2
Finish: Tannery Bronze
Product Name: Fan Light Kits
UPC: 783927368124
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344771
Product Name 380116TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details