Capital Lighting, Inc. 380116WH Fans-Light Kits 344770

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Fan Light Kit UPC: 783927368520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Fan Light Kit UPC: 783927368520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380116WH Fans-Light Kits - 344770 - Capital Lighting, Inc.
Columbus, OH, USA
380116WH Fans-Light Kits
344770
380116WH Fans-Light Kits 344770
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.75 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Fan Light Kit UPC: 783927368520 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.75
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Fan Light Kit
UPC: 783927368520
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344770
Product Name 380116WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details