Capital Lighting, Inc. 380119DBK Fans-Light Kits 344761

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927371391 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927371391 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380119DBK Fans-Light Kits - 344761 - Capital Lighting, Inc.
Columbus, OH, USA
380119DBK Fans-Light Kits
344761
380119DBK Fans-Light Kits 344761
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927371391 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Distressed Black
Product Name: One Light Fan Light Kit
UPC: 783927371391
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344761
Product Name 380119DBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details