Capital Lighting, Inc. 380125ADC Fans-Light Kits 344759

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368827 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368827 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380125ADC Fans-Light Kits - 344759 - Capital Lighting, Inc.
Columbus, OH, USA
380125ADC Fans-Light Kits
344759
380125ADC Fans-Light Kits 344759
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368827 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Adobe Cream
Product Name: Three Light Fan Light Kit
UPC: 783927368827
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344759
Product Name 380125ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details