Capital Lighting, Inc. 380125OBB Fans-Light Kits 344751

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927368865 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927368865 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380125OBB Fans-Light Kits - 344751 - Capital Lighting, Inc.
Columbus, OH, USA
380125OBB Fans-Light Kits
344751
380125OBB Fans-Light Kits 344751
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927368865 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Oil Brushed Bronze
Product Name: Three Light Fan Light Kit
UPC: 783927368865
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344751
Product Name 380125OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details