Capital Lighting, Inc. 380117NI Fans-Light Kits 344749

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Brushed Nickel Product Name: Two Light Fan Light Kit UPC: 783927368162 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Brushed Nickel Product Name: Two Light Fan Light Kit UPC: 783927368162 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380117NI Fans-Light Kits - 344749 - Capital Lighting, Inc.
Columbus, OH, USA
380117NI Fans-Light Kits
344749
380117NI Fans-Light Kits 344749
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.50 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Brushed Nickel Product Name: Two Light Fan Light Kit UPC: 783927368162 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 3.50
Bulb
Type: T4
Qty: 2
Wattage: 50
Finish: Brushed Nickel
Product Name: Two Light Fan Light Kit
UPC: 783927368162
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344749
Product Name 380117NI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details