Capital Lighting, Inc. 380121ADC Fans-Light Kits 344738

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368919 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368919 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380121ADC Fans-Light Kits - 344738 - Capital Lighting, Inc.
Columbus, OH, USA
380121ADC Fans-Light Kits
344738
380121ADC Fans-Light Kits 344738
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368919 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Adobe Cream
Product Name: One Light Fan Light Kit
UPC: 783927368919
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344738
Product Name 380121ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details