Capital Lighting, Inc. 380120TZ Fans-Light Kits 344732

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371513 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371513 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380120TZ Fans-Light Kits - 344732 - Capital Lighting, Inc.
Columbus, OH, USA
380120TZ Fans-Light Kits
344732
380120TZ Fans-Light Kits 344732
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Tannery Bronze Product Name: One Light Fan Light Kit UPC: 783927371513 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Product Name: One Light Fan Light Kit
UPC: 783927371513
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344732
Product Name 380120TZ Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details