Capital Lighting, Inc. 380123SNW Fans-Light Kits 344729

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Satin Natural White Product Name: Three Light Fan Light Kit UPC: 783927368698 Category: Fan Light Kits Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Satin Natural White Product Name: Three Light Fan Light Kit UPC: 783927368698 Category: Fan Light Kits Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
380123SNW Fans-Light Kits - 344729 - Capital Lighting, Inc.
Columbus, OH, USA
380123SNW Fans-Light Kits
344729
380123SNW Fans-Light Kits 344729
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Satin Natural White Product Name: Three Light Fan Light Kit UPC: 783927368698 Category: Fan Light Kits Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Satin Natural White
Product Name: Three Light Fan Light Kit
UPC: 783927368698
Category: Fan Light Kits
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344729
Product Name 380123SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details