Capital Lighting, Inc. 380124ADC Fans-Light Kits 344726

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368759 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368759 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380124ADC Fans-Light Kits - 344726 - Capital Lighting, Inc.
Columbus, OH, USA
380124ADC Fans-Light Kits
344726
380124ADC Fans-Light Kits 344726
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Adobe Cream Product Name: Three Light Fan Light Kit UPC: 783927368759 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Adobe Cream
Product Name: Three Light Fan Light Kit
UPC: 783927368759
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344726
Product Name 380124ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details