Capital Lighting, Inc. 380122DBK Fans-Light Kits 344718

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927368605 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927368605 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380122DBK Fans-Light Kits - 344718 - Capital Lighting, Inc.
Columbus, OH, USA
380122DBK Fans-Light Kits
344718
380122DBK Fans-Light Kits 344718
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Distressed Black Product Name: One Light Fan Light Kit UPC: 783927368605 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Distressed Black
Product Name: One Light Fan Light Kit
UPC: 783927368605
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344718
Product Name 380122DBK Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details