Capital Lighting, Inc. 380121WH Fans-Light Kits 344711

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368551 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368551 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380121WH Fans-Light Kits - 344711 - Capital Lighting, Inc.
Columbus, OH, USA
380121WH Fans-Light Kits
344711
380121WH Fans-Light Kits 344711
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 10.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: White Product Name: One Light Fan Light Kit UPC: 783927368551 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 10.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Fan Light Kit
UPC: 783927368551
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344711
Product Name 380121WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details