Capital Lighting, Inc. 380122ADC Fans-Light Kits 344710

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368575 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368575 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380122ADC Fans-Light Kits - 344710 - Capital Lighting, Inc.
Columbus, OH, USA
380122ADC Fans-Light Kits
344710
380122ADC Fans-Light Kits 344710
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Adobe Cream Product Name: One Light Fan Light Kit UPC: 783927368575 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Adobe Cream
Product Name: One Light Fan Light Kit
UPC: 783927368575
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344710
Product Name 380122ADC Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details