Capital Lighting, Inc. 380123OBB Fans-Light Kits 344708

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927371537 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927371537 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380123OBB Fans-Light Kits - 344708 - Capital Lighting, Inc.
Columbus, OH, USA
380123OBB Fans-Light Kits
344708
380123OBB Fans-Light Kits 344708
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: T-3 Hgn Qty: 3 Wattage: 60 Finish: Oil Brushed Bronze Product Name: Three Light Fan Light Kit UPC: 783927371537 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: T-3 Hgn
Qty: 3
Wattage: 60
Finish: Oil Brushed Bronze
Product Name: Three Light Fan Light Kit
UPC: 783927371537
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344708
Product Name 380123OBB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details