Capital Lighting, Inc. 380122SNW Fans-Light Kits 344704

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927368636 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927368636 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
380122SNW Fans-Light Kits - 344704 - Capital Lighting, Inc.
Columbus, OH, USA
380122SNW Fans-Light Kits
344704
380122SNW Fans-Light Kits 344704
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 4.25 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Satin Natural White Product Name: One Light Fan Light Kit UPC: 783927368636 Category: Fan Light Kits Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 4.25
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Satin Natural White
Product Name: One Light Fan Light Kit
UPC: 783927368636
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344704
Product Name 380122SNW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details