Capital Lighting, Inc. 42772AP Mid. Chandeliers-Candle 344697

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Eight Light Chandelier UPC: 783927359153 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Eight Light Chandelier UPC: 783927359153 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
42772AP Mid. Chandeliers-Candle - 344697 - Capital Lighting, Inc.
Columbus, OH, USA
42772AP Mid. Chandeliers-Candle
344697
42772AP Mid. Chandeliers-Candle 344697
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Pewter Weight: 15 Product Name: Eight Light Chandelier UPC: 783927359153 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 27.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Pewter
Weight: 15
Product Name: Eight Light Chandelier
UPC: 783927359153
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344697
Product Name 42772AP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details