Capital Lighting, Inc. 42806CLP Island/Pool Table-4 Light + 344693

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Classic Pewter Weight: 15.4 Product Name: Eight Light Chandelier UPC: 783927354707 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Classic Pewter Weight: 15.4 Product Name: Eight Light Chandelier UPC: 783927354707 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``

Suppliers

Company
Product
Description
Supplier Links
42806CLP Island/Pool Table-4 Light + - 344693 - Capital Lighting, Inc.
Columbus, OH, USA
42806CLP Island/Pool Table-4 Light +
344693
42806CLP Island/Pool Table-4 Light + 344693
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Classic Pewter Weight: 15.4 Product Name: Eight Light Chandelier UPC: 783927354707 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Classic Pewter
Weight: 15.4
Product Name: Eight Light Chandelier
UPC: 783927354707
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 99``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344693
Product Name 42806CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details