Capital Lighting, Inc. 42807CLP Island/Pool Table-4 Light + 344691

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Pewter Weight: 18.1 Product Name: Ten Light Chandelier UPC: 783927354691 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Pewter Weight: 18.1 Product Name: Ten Light Chandelier UPC: 783927354691 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``

Suppliers

Company
Product
Description
Supplier Links
42807CLP Island/Pool Table-4 Light + - 344691 - Capital Lighting, Inc.
Columbus, OH, USA
42807CLP Island/Pool Table-4 Light +
344691
42807CLP Island/Pool Table-4 Light + 344691
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Length 12.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Classic Pewter Weight: 18.1 Product Name: Ten Light Chandelier UPC: 783927354691 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Safety Listing: Dry Wire: 99``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Length 12.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Classic Pewter
Weight: 18.1
Product Name: Ten Light Chandelier
UPC: 783927354691
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 99``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344691
Product Name 42807CLP Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details