Capital Lighting, Inc. 45027PN Bathroom Fixtures-Four Lights 344686

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.75 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 8.2 Product Name: Four Light Bath Light UPC: 783927357593 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.75 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 8.2 Product Name: Four Light Bath Light UPC: 783927357593 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45027PN Bathroom Fixtures-Four Lights - 344686 - Capital Lighting, Inc.
Columbus, OH, USA
45027PN Bathroom Fixtures-Four Lights
344686
45027PN Bathroom Fixtures-Four Lights 344686
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.75 Extension: 4.5 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 8.2 Product Name: Four Light Bath Light UPC: 783927357593 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.75
Extension: 4.5
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Polished Nickel
Weight: 8.2
Product Name: Four Light Bath Light
UPC: 783927357593
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344686
Product Name 45027PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details