Capital Lighting, Inc. 45224AP Sconces-Single Glass 344685

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Wall Light UPC: 783927296793 Category: Wall Light Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Wall Light UPC: 783927296793 Category: Wall Light Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45224AP Sconces-Single Glass - 344685 - Capital Lighting, Inc.
Columbus, OH, USA
45224AP Sconces-Single Glass
344685
45224AP Sconces-Single Glass 344685
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.50 Bulb Type: T4 Qty: 1 Wattage: 60 Finish: Antique Pewter Weight: 3.5 Product Name: One Light Wall Light UPC: 783927296793 Category: Wall Light Glass: White Opal Etched Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.50
Bulb
Type: T4
Qty: 1
Wattage: 60
Finish: Antique Pewter
Weight: 3.5
Product Name: One Light Wall Light
UPC: 783927296793
Category: Wall Light
Glass: White Opal Etched
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344685
Product Name 45224AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details