Capital Lighting, Inc. 45026PN Bathroom Fixtures-Two Lights 344684

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 6.4 Product Name: Two Light Bath Light UPC: 783927357616 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 6.4 Product Name: Two Light Bath Light UPC: 783927357616 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
45026PN Bathroom Fixtures-Two Lights - 344684 - Capital Lighting, Inc.
Columbus, OH, USA
45026PN Bathroom Fixtures-Two Lights
344684
45026PN Bathroom Fixtures-Two Lights 344684
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 4.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Polished Nickel Weight: 6.4 Product Name: Two Light Bath Light UPC: 783927357616 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.75
Extension: 4.75
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Polished Nickel
Weight: 6.4
Product Name: Two Light Bath Light
UPC: 783927357616
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344684
Product Name 45026PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details